Status: | Unknown |
---|---|
Series: | PBB Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 2kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | PBB Series |
Capacitor Case Style | - |
Capacitor Polypropylene Pp Film, 1000Pf, 2000V, 10%, Radial | Newark Electronics |
CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 2000V, 10%, RADIAL | element14 |
Where can I find additional details, specifications and documents for a 102PPB202KE?
Additional datasheets, footprints and schematics for 102PPB202KE are listed on our Part Details page. You can also find images and similar parts to 102PPB202KE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102PPB202KE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102PPB202KE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102PPB202KE fall under?
The 102PPB202KE is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 102PPB202KE when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102PPB202KE you can contact the distributor directly for product support, shipping queries etc.
Is the 102PPB202KE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102PPB202KE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 102PPB202KE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102PPB202KE often in real-time on the comparison pages.
What if I can't find stock of 102PPB202KE?
You can fill out our help required form which you can use to request a quote for 102PPB202KE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.