Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Visual Signal Type | Flashing |
---|---|
Tones | - |
No. of Stacks / Tiers | 1 |
Module Lens Colour | Amber |
Lens Diameter | - |
IP / NEMA Rating | IP65 NEMA 3R NEMA 4X |
Supply Voltage VAC | - |
Sound Level SPL | - |
Trilip_Flash_24DC | Edwards Signaling 102LS-FLEDA-G1 | RS Americas |
Stackable Status Indicator, Led, Amber, 24Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a 102LS-FLEDA-G1?
Additional datasheets, footprints and schematics for 102LS-FLEDA-G1 are listed on our Part Details page. You can also find images and similar parts to 102LS-FLEDA-G1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102LS-FLEDA-G1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102LS-FLEDA-G1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102LS-FLEDA-G1 fall under?
The 102LS-FLEDA-G1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 102LS-FLEDA-G1 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102LS-FLEDA-G1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102LS-FLEDA-G1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102LS-FLEDA-G1 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 102LS-FLEDA-G1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102LS-FLEDA-G1 often in real-time on the comparison pages.
What if I can't find stock of 102LS-FLEDA-G1?
You can fill out our help required form which you can use to request a quote for 102LS-FLEDA-G1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.