Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.71
For Use With | 04 Series Illuminated Flush Mount Pushbutton Switches |
---|---|
Product Range | - |
Bulb Size | BA9S |
Colour | White |
Current Rating | 5mA |
Forward Current If | 5mA |
Forward Voltage | 130V |
LED Color | White |
LED single T3 1/4 BA9s white diffuse 130 | RS |
EAO Replacement Lamp LED White 130VAC/VDC EAO 10 Series | Distrelec |
LED, Single Color, BA9,White, Lumi Intensity 300 mcd,2mA,130VAC | EAO 10-2H24.2059 | RS Americas |
SINGLE LED LAMP, PB SW, BA9S, WHT, 130V | element14 |
Led Bulb, Ba9S, White, Ba9S | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators SNGL CHIP LED BAY BASE 130V-5 | Sager |
Where can I find additional details, specifications and documents for a 10-2H24.2059?
Additional datasheets, footprints and schematics for 10-2H24.2059 are listed on our Part Details page. You can also find images and similar parts to 10-2H24.2059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-2H24.2059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-2H24.2059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-2H24.2059 fall under?
The 10-2H24.2059 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-2H24.2059 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-2H24.2059 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-2H24.2059 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-2H24.2059 have stock available?
Authorised distributors including RS, Distrelec, RS Americas, element14 and Farnell have stock available or on a lead time for 10-2H24.2059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-2H24.2059 often in real-time on the comparison pages.
What if I can't find stock of 10-2H24.2059?
You can fill out our help required form which you can use to request a quote for 10-2H24.2059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.