Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | 04 Series Illuminated Flush Mount Pushbutton Switches |
---|---|
Bulb Size | BA9S |
Colour | Blue |
Current Rating | 5mA |
Forward Current If | 5mA |
Forward Voltage | 130V |
LED Color | Blue |
RoHS Compliant | Yes |
LED, Single Color, BA9,Blue, Lumi Intensity 230 mcd,5mA,130VAC | EAO 10-2H24.2056 | RS Americas |
Led Bulb, Ba9S, Blue, Ba9S | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators SNGL CHIP LED MG 48VACDC WHITE | Sager |
Where can I find additional details, specifications and documents for a 10-2H24.2056?
Additional datasheets, footprints and schematics for 10-2H24.2056 are listed on our Part Details page. You can also find images and similar parts to 10-2H24.2056 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-2H24.2056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-2H24.2056 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-2H24.2056 fall under?
The 10-2H24.2056 is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to 10-2H24.2056 when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-2H24.2056 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-2H24.2056 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10-2H24.2056 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for 10-2H24.2056.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-2H24.2056 often in real-time on the comparison pages.
What if I can't find stock of 10-2H24.2056?
You can fill out our help required form which you can use to request a quote for 10-2H24.2056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.