Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Material | Copper Alloy |
Shield Location | Outer |
PCB Mount Orientation | Right Angle |
Number of Positions | 6 |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30 – 50µin, .76 – 1.27µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Packaging Quantity | 720 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Shielding Accessory Type | Shield |
06 Bdmnt Hdr Shield |Amp Te Connectivity 102991-1 | Newark Electronics |
Connector Accessories 6 POS RCP Shield 2 Row Black Copper Alloy Pre-Tin Finish | Avnet America |
Where can I find additional details, specifications and documents for a 102991-1?
Additional datasheets, footprints and schematics for 102991-1 are listed on our Part Details page. You can also find images and similar parts to 102991-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102991-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102991-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102991-1 fall under?
The 102991-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Ferrules & Shields.
Can I view similar or alternative parts?
You can view similar parts to 102991-1 when available in the PCB Ferrules & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102991-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102991-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102991-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 102991-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102991-1 often in real-time on the comparison pages.
What if I can't find stock of 102991-1?
You can fill out our help required form which you can use to request a quote for 102991-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.