Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1028-041-0205-LS,
1028-041-0205-L, ZPF000000000133666 |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.12
|
852
in stock
|
Buy Now | |
Rapid Electronics
from US$1.22
|
1,031
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
946
in stock
|
Buy Now | |
Chip One Stop
from US$22.30
|
852
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
179
in stock
|
Buy Now | |
Conrad
from US$1.70
|
60
in stock
|
Buy Now | |
Boersig
from US$0.74
|
-
|
Buy Now | |
TE Store
from US$0.55
|
-
|
Buy Now | |
Farnell
from US$1.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Color | Black |
Material | PBT |
Number of Positions | 2 |
Connector System | Wire-to-Wire |
Strain Relief | With |
Accessory Type | Backshell |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Automotive Connectors 2P BSCKSHELL PLUG DTM*06-2S | Rapid Electronics |
Automotive Connector Backshell, 180 deg, 2-Pos, Black, DT Series | TE Connectivity 1028-041-0205 | RS Americas |
Bkshl, 2P, Blk, Plg, St, Nw 8.5 |Deutsch Te Connectivity 1028-041-0205 | Newark Electronics |
DEUTSCH - TE Connectivity BKSHL 2P BLK PLG ST NW 8.5 | Distrelec |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
BKSHL, 2P, BLK, PLG, ST, NW 8.5 Connector Backshell Product Type: Backshell Primary Product Material: PBT Number of Positions: 2 Sealable: No Operating Temperature Range: -67 – 257 °F Backshell PBT 2 | Backshell & Deutsch Dtm | Part Number: 1028-041-0205 | Internal Number: 1028-041-0205 | Alias Number: 1028-041-0205-L | TE Connectivity | TE Store |
Backshell for DTM06 Series 2 Position Unsealed Connectors PBT ST Black | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1028-041-0205?
Additional datasheets, footprints and schematics for 1028-041-0205 are listed on our Part Details page. You can also find images and similar parts to 1028-041-0205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1028-041-0205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1028-041-0205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1028-041-0205 fall under?
The 1028-041-0205 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1028-041-0205 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1028-041-0205 you can contact the distributor directly for product support, shipping queries etc.
Is the 1028-041-0205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1028-041-0205 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1028-041-0205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1028-041-0205 often in real-time on the comparison pages.
What if I can't find stock of 1028-041-0205?
You can fill out our help required form which you can use to request a quote for 1028-041-0205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.