Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8202612799 |
Cable Exit Angle | 180 |
---|---|
Material | PBT |
Color | Black |
Number of Positions | 4 |
Accessory Type | Backshell |
Connector System | Wire-to-Wire |
Strain Relief | With |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Automotive Connector Backshell, 4-Pos, Black, DT Series | TE Connectivity 1028-008-0405 | RS Americas |
BKSHL, 4P, BLK, PLG, ST, NW 8.5 Connector Backshell Product Type: Backshell Primary Product Material: PA GF Number of Positions: 4 Sealable: No Operating Temperature Range: -67 – 257 °F Backshell PA GF 4 | Backshell & Deutsch Dtm | Part Number: 1028-008-0405 | Internal Number: 1028-008-0405 | Alias Number: 8202612799 | TE Connectivity | TE Store |
Backshell for DTM06 Series 4 Position Unsealed Connectors PBT ST Black Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1028-008-0405?
Additional datasheets, footprints and schematics for 1028-008-0405 are listed on our Part Details page. You can also find images and similar parts to 1028-008-0405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1028-008-0405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1028-008-0405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1028-008-0405 fall under?
The 1028-008-0405 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1028-008-0405 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1028-008-0405 you can contact the distributor directly for product support, shipping queries etc.
Is the 1028-008-0405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1028-008-0405 have stock available?
Authorised distributors including RS Americas, Boersig, TE Store and Avnet Abacus have stock available or on a lead time for 1028-008-0405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1028-008-0405 often in real-time on the comparison pages.
What if I can't find stock of 1028-008-0405?
You can fill out our help required form which you can use to request a quote for 1028-008-0405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.