Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.35
|
64
in stock
|
Buy Now | |
element14
from US$1.06
|
8,653
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
5,078
in stock
|
Buy Now | |
Farnell
from US$1.65
|
3,575
in stock
|
Buy Now | |
Sager
from US$1.29
|
3,319
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
1,949
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
1,460
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
456
in stock
|
Buy Now | |
Distrelec
from US$1.39
|
280
in stock
|
Buy Now | |
Heilind Electronics
from US$1.62
|
150
in stock
|
Buy Now | |
SOS electronic
from US$1.28
|
61
in stock
|
Buy Now | |
Rutronik
from US$1.45
|
49
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.62
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$1.63
|
8
in stock
|
Buy Now | |
Carlton-Bates
from US$1.56
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Battery Terminals | PCB Pins |
Battery Sizes Accepted:AA | element14 |
Battery Holder, Aa, Through Hole | Newark Electronics |
BATTERY HOLDER, 1 CELL, AA | Farnell |
Cylindrical Battery Contacts, Clips, Holders & Springs Battery HOLDER PC AA | Sager |
Premium Plastic Battery Holder Cover for Single AA Cell | Future Electronics |
Holder | Transfer Multisort Elektronik |
Keystone Battery Holder 1x AA Through Hole | Distrelec |
PLASTIC AA BATTERY HOLDER | Heilind Electronics |
BATTERY HOLDER AA | RS |
Battery Holder 1xAA THT | SOS electronic |
HOLDER AA PLASTIC | Rutronik |
Keystone 1028 PCB Battery Holder AA | Rapid Electronics |
Battery Holder, AA, 1 Cell, PC Pin, PBT | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Metric | 12mm |
---|---|
Blade Length | 125mm |
Overall Length | 249mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Size | 12mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1028?
Additional datasheets, footprints and schematics for 1028 are listed on our Part Details page. You can also find images and similar parts to 1028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1028 fall under?
The 1028 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1028 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1028 you can contact the distributor directly for product support, shipping queries etc.
Is the 1028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1028 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Sager and Future Electronics have stock available or on a lead time for 1028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1028 often in real-time on the comparison pages.
What if I can't find stock of 1028?
You can fill out our help required form which you can use to request a quote for 1028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.