Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
No stock
|
Buy Now | |
Sager
from US$0.56
|
1,181
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
735
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
495
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
205
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$13.00
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
Carlton-Bates
from US$1.14
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 23mm |
---|---|
No. of Batteries | 2 |
Product Range | - |
Accessory Type | Coin Cell Holder |
Battery Terminals | Through Hole |
Body Material | Black base PBT |
Coin Cell Battery Holders COIN CELL HOLDER | Sager |
Through Hole Mount 23 mm Lithium Coin Cell Battery Holder | Future Electronics |
Socket | Transfer Multisort Elektronik |
BATTERY HOLDER, 23MM COIN CELL, THROUGH HOLE | element14 |
Holder, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Rigid Shaft Coupling (Chn) Rohs Compliant: Yes |Ultimaker 1027 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1027?
Additional datasheets, footprints and schematics for 1027 are listed on our Part Details page. You can also find images and similar parts to 1027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1027 fall under?
The 1027 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1027 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1027 you can contact the distributor directly for product support, shipping queries etc.
Is the 1027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1027 have stock available?
Authorised distributors including Sager, Future Electronics, Transfer Multisort Elektronik, RS Americas and Heilind Electronics have stock available or on a lead time for 1027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1027 often in real-time on the comparison pages.
What if I can't find stock of 1027?
You can fill out our help required form which you can use to request a quote for 1027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.