Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 8.13mm, .32in |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Shrouded End Dimension | 1.68mm, .066in |
PCB Thickness (Recommended) | .093 – .125in, 2.36 – 3.18mm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 Vrms |
Number of Shrouded Sides | 4 |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Detent Window |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Packaging Quantity | 290 |
Packaging Method | Tray |
実装方法 | Tray |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .25in, 6.35mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
High Temperature Housing | Yes |
Operating Temperature Range | -55 – 105°C |
Conn Shrouded Header HDR 6 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
TE | RS Americas |
06 Modii Hdr Drst Shrd A/Pin |Amp Te Connectivity 102699-2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 102699-2?
Additional datasheets, footprints and schematics for 102699-2 are listed on our Part Details page. You can also find images and similar parts to 102699-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102699-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102699-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102699-2 fall under?
The 102699-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 102699-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102699-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 102699-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102699-2 have stock available?
Authorised distributors including Avnet America, RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for 102699-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102699-2 often in real-time on the comparison pages.
What if I can't find stock of 102699-2?
You can fill out our help required form which you can use to request a quote for 102699-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.