Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
210
in stock
|
Buy Now | |
Rapid Electronics
from US$5.16
|
210
in stock
|
Buy Now | |
Chip One Stop
from US$4.01
|
210
in stock
|
Buy Now | |
Distrelec
from US$4.21
|
210
in stock
|
Buy Now | |
Future Electronics
from US$2.61
|
-
|
Buy Now | |
RS Americas
from US$2.74
|
-
|
Buy Now | |
Boersig
from US$3.05
|
-
|
Buy Now | |
TE Store
from US$4.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Positions | 16 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Mating Post Length | 8.08mm, .318in |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .055in, 1.4mm |
Shrouded End Dimension | 1.68mm, .066in |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Color | Black |
Number of Shrouded Sides | 4 |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Mating Alignment | With |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Method | Tray |
Packaging Quantity | 208 |
実装方法 | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .135in, 3.43mm |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Shrouded Ra Dual 16 Detent Windows |Amp Te Connectivity 102617-6 | Newark Electronics |
SHROUDED RA DUAL 16 detent windows | Rapid Electronics |
TE Connectivity 16 MODII HDR DRRA SHRD .100CL Headers & Wire Housings SHROUDED RA DUAL 16 detent windows | Distrelec |
PIN HEADERS | Farnell |
AMPMODU 16 Position Through-Hole Dual Row Right Angle .100 Inch Shrouded Header | Future Electronics |
TE | RS Americas |
Special Order: 16 MODII HDR DRRA SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Board-to-Board Number of Positions: 16 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 16 | PCB Header & Receptacle | Part Number: 102617-6 | Internal Number: 102617-6 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 16 POS 2.54mm Solder RA Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 102617-6?
Additional datasheets, footprints and schematics for 102617-6 are listed on our Part Details page. You can also find images and similar parts to 102617-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102617-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102617-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102617-6 fall under?
The 102617-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 102617-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102617-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 102617-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102617-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 102617-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102617-6 often in real-time on the comparison pages.
What if I can't find stock of 102617-6?
You can fill out our help required form which you can use to request a quote for 102617-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.