Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.63
|
137
in stock
|
Buy Now | |
Sager
from US$0.63
|
4,200
in stock
|
Buy Now | |
Future Electronics
from US$1.67
|
3,222
in stock
|
Buy Now | |
Rutronik
from US$1.06
|
3,000
in stock
|
Buy Now | |
element14
from US$1.02
|
485
in stock
|
Buy Now | |
Heilind Electronics
from US$1.66
|
351
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
348
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.66
|
117
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Carlton-Bates
from US$1.53
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 24mm |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Holder |
Battery Size Code | 24mm Coin Cell |
Battery Terminals | PCB Pins |
For Use With | CR2477 |
No. of Cells | 1 |
Coin Cell Battery Holders BATTERY HOLDER | Sager |
Space Saving 24 mm Cell Single Coin Cell Battery Holder | Future Electronics |
HOLDERCOIN24MM H | Rutronik |
Battery Sizes Accepted:Coin Cell - 24mm | element14 |
COIN CELL HOLDER | Heilind Electronics |
Battery Holder, 24Mm Coin Cell, Through Hole | Newark Electronics |
Holder, Battery | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1025-7?
Additional datasheets, footprints and schematics for 1025-7 are listed on our Part Details page. You can also find images and similar parts to 1025-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1025-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1025-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1025-7 fall under?
The 1025-7 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1025-7 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1025-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1025-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1025-7 have stock available?
Authorised distributors including Sager, Future Electronics, Rutronik, element14 and Heilind Electronics have stock available or on a lead time for 1025-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1025-7 often in real-time on the comparison pages.
What if I can't find stock of 1025-7?
You can fill out our help required form which you can use to request a quote for 1025-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.