Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.79
|
2,333
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
2,333
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
2,333
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
2,333
in stock
|
Buy Now | |
RS Americas
from US$211.73
|
5
in stock
|
Buy Now | |
RS
from US$200.91
|
-
|
Buy Now | |
TTI Europe
from US$0.58
|
-
|
Buy Now | |
Sager
from US$247.91
|
-
|
Buy Now |
Primary Product Material | Thermoplastic |
---|---|
Primary Product Color | Black |
Connector Cover Side | Front |
Number of Rows | 2 |
Number of Positions | 6 |
Row-to-Row Spacing | 2.54mm, .100in |
Centerline (Pitch) | 2.54mm, .100in |
UL Flammability Rating | UL 94V-0 |
Product Profile | Low |
Protection & Strain Relief Accessory Type | Cover |
null | Polarizing |
06 Ampmodu Mt Cover Dr .100Cl |Amp Te Connectivity 102540-1 | Newark Electronics |
Headers&Wire Housings COVER 6 POS LOW PRO | Rapid Electronics |
TE Connectivity 06 AMPMODU MT COVER DR .100CL Headers & Wire Housings COVER 6 POS LOW PRO | Distrelec |
Where can I find additional details, specifications and documents for a 102540-1?
Additional datasheets, footprints and schematics for 102540-1 are listed on our Part Details page. You can also find images and similar parts to 102540-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102540-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102540-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102540-1 fall under?
The 102540-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 102540-1 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102540-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102540-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102540-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 102540-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102540-1 often in real-time on the comparison pages.
What if I can't find stock of 102540-1?
You can fill out our help required form which you can use to request a quote for 102540-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.