Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.70
|
No stock
|
Buy Now | |
TE Store
from US$1.25
|
5,734
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
1,434
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
335
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$0.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Cover Side | Back |
---|---|
Primary Product Color | Black |
Primary Product Material | Thermoplastic |
Number of Rows | 2 |
Number of Positions | 18 |
Row-to-Row Spacing | 2.54mm, .100in |
Centerline (Pitch) | 2.54mm, .100in |
UL Flammability Rating | UL 94V-0 |
null | Shielded |
Protection & Strain Relief Accessory Type | Cover |
Product Profile | Low |
18 AMPMODU MT COVER DR .100CL Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Thermoplastic Number of Positions: 18 Operating Temperature (Max): 105 °C Strain Relief Cover Black | Connector Cap & Cover | Part Number: 102536-7 | Internal Number: 102536-7 | Thermoplastic | TE Connectivity | TE Store |
18 Ampmodu Mt Cover Dr .100Cl |Amp Te Connectivity 102536-7 | Newark Electronics |
AMPMODU 18 Position .100Centerline Low Profile Accessory Cover | Future Electronics |
Connector Accessories 18 POS Cover Thermoplastic Black | Avnet America |
Where can I find additional details, specifications and documents for a 102536-7?
Additional datasheets, footprints and schematics for 102536-7 are listed on our Part Details page. You can also find images and similar parts to 102536-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102536-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102536-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102536-7 fall under?
The 102536-7 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 102536-7 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102536-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 102536-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102536-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 102536-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102536-7 often in real-time on the comparison pages.
What if I can't find stock of 102536-7?
You can fill out our help required form which you can use to request a quote for 102536-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.