Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Push-Pull |
---|---|
Contact Configuration | SPDT-1NO SPDT-NC |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Nom | 250V |
Contact Current Max | 6A |
Switch Terminals | Screw |
IP Rating | IP65 |
Status: | Unknown |
---|---|
Series: | 10250T Series |
RoHS: | Unknown |
Product Range | 10250T Series |
---|---|
Panel Cutout Diameter | 30.5mm |
Contact Configuration | SPST-NO, SPST-NC |
Switch Operation | On-Off |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Red |
RoHS Compliant | No |
Push-Pull Button Switch, 2 Position, Red, 30.5 mm | Carlton-Bates |
Switch, Pushbutton, 1No/1Nc, 6A, 600V | Newark Electronics |
Switch, Pushbutton, Estop, Late Open Nc, 40 mm,30.5Mnt, Push Pull, 10250T Series | Eaton - Cutler Hammer 10250T5B62-1X | RS Americas |
Where can I find additional details, specifications and documents for a 10250T5B62-1X?
Additional datasheets, footprints and schematics for 10250T5B62-1X are listed on our Part Details page. You can also find images and similar parts to 10250T5B62-1X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T5B62-1X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T5B62-1X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T5B62-1X fall under?
The 10250T5B62-1X is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10250T5B62-1X when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T5B62-1X you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T5B62-1X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T5B62-1X have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 10250T5B62-1X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T5B62-1X often in real-time on the comparison pages.
What if I can't find stock of 10250T5B62-1X?
You can fill out our help required form which you can use to request a quote for 10250T5B62-1X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.