Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Eaton 10250T Series Joysticks |
---|---|
Actuator Diameter | 30mm |
Contact Current Max | 10A |
Illumination | Non Illuminated |
Mounting Hole Dia | 30.5mm |
Switch Operation | (On) |
RoHS Compliant | No |
Pushbutton 30.5 Mm Oil/Watertight Joy Stick Operator, 10250T Series | Eaton - Cutler Hammer 10250T451 | RS Americas |
Joy Stick Operator 4 Position | Carlton-Bates |
Oiltight Joy Stick Operator Rohs Compliant: No |Eaton Cutler Hammer 10250T451 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 10250T4-51?
Additional datasheets, footprints and schematics for 10250T4-51 are listed on our Part Details page. You can also find images and similar parts to 10250T4-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T4-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T4-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T4-51 fall under?
The 10250T4-51 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to 10250T4-51 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T4-51 you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T4-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T4-51 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10250T4-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T4-51 often in real-time on the comparison pages.
What if I can't find stock of 10250T4-51?
You can fill out our help required form which you can use to request a quote for 10250T4-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.