Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 120V |
For Use With | Eaton Pushbuttons & Indicating Lights |
Contact Voltage DC Max | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 120V |
For Use With | Eaton Pushbuttons & Indicating Lights |
RoHS Compliant | Yes |
Contact Block, Spst-No/Nc, Screw | Newark Electronics |
30MM CONT BLK 1NO-1NC SHRD | Eaton - Cutler Hammer 10250T1P | RS Americas |
Standard Block Contact Block 1-NO 1-NC | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10250T1P?
Additional datasheets, footprints and schematics for 10250T1P are listed on our Part Details page. You can also find images and similar parts to 10250T1P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T1P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T1P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T1P fall under?
The 10250T1P is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10250T1P when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T1P you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T1P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T1P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 10250T1P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T1P often in real-time on the comparison pages.
What if I can't find stock of 10250T1P?
You can fill out our help required form which you can use to request a quote for 10250T1P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.