Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Pressure Plate |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 10A |
For Use With | Eaton 10250T Series 30.5mm Pushbutton Switches |
Contact Voltage DC Max | 110V |
Pressure Terminals, 30.5 Mm, Heavy-Duty, 1No-1Nc (Logic Level), 10250T | Eaton - Cutler Hammer 10250T1E | RS Americas |
Contact Block, 2P, 10A, 110Vdc | Newark Electronics |
Logic Level Block Contact Block 1-NO 1-NC | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10250T1E?
Additional datasheets, footprints and schematics for 10250T1E are listed on our Part Details page. You can also find images and similar parts to 10250T1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250T1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250T1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250T1E fall under?
The 10250T1E is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.
Can I view similar or alternative parts?
You can view similar parts to 10250T1E when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250T1E you can contact the distributor directly for product support, shipping queries etc.
Is the 10250T1E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250T1E have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for 10250T1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250T1E often in real-time on the comparison pages.
What if I can't find stock of 10250T1E?
You can fill out our help required form which you can use to request a quote for 10250T1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.