Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.20
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Connector Type | Micro D |
Contact Termination | Through Hole Vertical |
No. of Rows | 2Rows |
Pitch Spacing | 1.27mm |
Mini D Ribbon Conn, Rcpt, 50Pos, Th | Newark Electronics |
Mini D Ribbon Connector, .050", 50 Pos, PCB Socket, Boardmount, Shielded, 1A | 3M 10250-6212PC | RS Americas |
7000007558 JE150317715 50/MDR/RC/FSKT/BDMT/ST/M2.5/SC | Heilind Electronics |
MDR D-Sub receptacle 102 Series 50 way | RS |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
Where can I find additional details, specifications and documents for a 10250-6212PC...?
Additional datasheets, footprints and schematics for 10250-6212PC... are listed on our Part Details page. You can also find images and similar parts to 10250-6212PC... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10250-6212PC... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10250-6212PC... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10250-6212PC... fall under?
The 10250-6212PC... is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10250-6212PC... when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10250-6212PC... you can contact the distributor directly for product support, shipping queries etc.
Is the 10250-6212PC... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10250-6212PC... have stock available?
Authorised distributors including Newark Electronics, RS Americas, Heilind Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for 10250-6212PC....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10250-6212PC... often in real-time on the comparison pages.
What if I can't find stock of 10250-6212PC...?
You can fill out our help required form which you can use to request a quote for 10250-6212PC... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.