Status: | Unknown |
---|---|
Series: | 102 Series |
RoHS: | Unknown |
No. of Contacts | 40Contacts |
---|---|
Gender | Receptacle |
Product Range | 102 Series |
Contact Termination Type | Through Hole |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Colour | Beige |
Connector Type | D Sub |
Contact Termination | Through Hole Right Angle |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Material | Steel |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 1.27mm |
Termination Method | Solder |
Micro D Sub Connector, 102 Series, Receptacle, 40, Through Hole, Pcb, Gold Rohs Compliant: Yes |3M 10240-55G3PC | Newark Electronics |
RECEPTACLE, RIGHT ANGLE, MDR, 40WAY | element14 |
Receptacle MDR PCB shielded 90deg 40 pin | RS |
Receptacle MDR PCB shielded 90deg 40 pin | 3M 10240-55G3PC | RS Americas |
Where can I find additional details, specifications and documents for a 10240-55G3PC?
Additional datasheets, footprints and schematics for 10240-55G3PC are listed on our Part Details page. You can also find images and similar parts to 10240-55G3PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10240-55G3PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10240-55G3PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10240-55G3PC fall under?
The 10240-55G3PC is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10240-55G3PC when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10240-55G3PC you can contact the distributor directly for product support, shipping queries etc.
Is the 10240-55G3PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10240-55G3PC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 10240-55G3PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10240-55G3PC often in real-time on the comparison pages.
What if I can't find stock of 10240-55G3PC?
You can fill out our help required form which you can use to request a quote for 10240-55G3PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.