Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,914.22
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
1,723
in stock
|
Buy Now | |
element14
from US$1.88
|
1,723
in stock
|
Buy Now | |
Farnell
from US$2.81
|
1,723
in stock
|
Buy Now | |
TTI Europe
from US$17.79
|
872
in stock
|
Buy Now | |
Welectron
from US$26.06
|
5
in stock
|
Buy Now | |
Rutronik
from US$3.18
|
-
|
Buy Now | |
Future Electronics
from US$2.93
|
-
|
Buy Now | |
RS Americas
from US$3.86
|
-
|
Buy Now | |
Carlton-Bates
from US$2.09
|
-
|
Buy Now | |
Sager
from US$2.04
|
-
|
Buy Now |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | SMD |
For Use With | AA Batteries & Mfg. Part No. 1024C Retainer Cover |
Battery Holder, Aa Cell, Surface Mt | Newark Electronics |
AA SMT NYLON BATTERY HOLDER | Rutronik |
Single AA Cell Gold Flash over Nickel Plate Surface Mount Battery Holder | Future Electronics |
Battery Holder, SMT, Nylon, High Temp, UL94V-0, 1 Cell, AA | Keystone Electronics 1024 | RS Americas |
Battery Holder, AA, 1 Cell, Tab, Nylon | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs AA Battery Holder SMT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Metric | 8mm |
---|---|
Blade Length - Metric | 125mm |
Overall Length - Metric | 243mm |
Blade Length - Imperial | 4.9" |
Overall Length - Imperial | 9.6" |
SVHC | No SVHC |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 1024?
Additional datasheets, footprints and schematics for 1024 are listed on our Part Details page. You can also find images and similar parts to 1024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1024 fall under?
The 1024 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1024 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1024 you can contact the distributor directly for product support, shipping queries etc.
Is the 1024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1024 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Welectron have stock available or on a lead time for 1024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1024 often in real-time on the comparison pages.
What if I can't find stock of 1024?
You can fill out our help required form which you can use to request a quote for 1024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.