Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material Thickness | 50µin |
---|---|
Contact Mating Area Plating Material Thickness | 30 – 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Accepts Wire Insulation Diameter Range | 1.27mm, .05in |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Wire Insulation Support | With |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Applied Pressure | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Mt Recp Lp Rohs Compliant: No |Amp Te Connectivity 102399-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, Mt Recp Lp | TE Connectivity 102399-3 | RS Americas |
Where can I find additional details, specifications and documents for a 102399-3?
Additional datasheets, footprints and schematics for 102399-3 are listed on our Part Details page. You can also find images and similar parts to 102399-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102399-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102399-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102399-3 fall under?
The 102399-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102399-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102399-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 102399-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102399-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 102399-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102399-3 often in real-time on the comparison pages.
What if I can't find stock of 102399-3?
You can fill out our help required form which you can use to request a quote for 102399-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.