Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.19
|
3,318
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
3,318
in stock
|
Buy Now | |
Rapid Electronics
from US$2.00
|
3,318
in stock
|
Buy Now | |
Chip One Stop
from US$2.06
|
3,318
in stock
|
Buy Now | |
Farnell
from US$4.88
|
2,660
in stock
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
RS Americas
from US$2.40
|
-
|
Buy Now | |
TE Store
from US$5.29
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Connector Length | .6in, 15.24mm |
Connector Height | 6.1mm, .24in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 6.1mm |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
For Use With | Connectors |
Packaging Quantity | 210 |
実装方法 | Tray |
Packaging Method | Tray |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 12P Recpt .100 Polar |Amp Te Connectivity 102394-4 | Newark Electronics |
Headers&Wire Housings 12P RECPT .100 POLAR | Rapid Electronics |
TE Connectivity 12 AMP MODU MT HSG DR .100CL Board Conne | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 12 POS 2.54mm IDT ST Cable Mount | Avnet America |
12 AMP MODU MT HSG DR .100CL | TE Connectivity 102394-4 | RS Americas |
Special Order: 12 AMP MODU MT HSG DR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 12 | Wire-To-Board Connector Assembly & Housing | Part Number: 102394-4 | Internal Number: 102394-4 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 102394-4?
Additional datasheets, footprints and schematics for 102394-4 are listed on our Part Details page. You can also find images and similar parts to 102394-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102394-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102394-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102394-4 fall under?
The 102394-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 102394-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102394-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 102394-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102394-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 102394-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102394-4 often in real-time on the comparison pages.
What if I can't find stock of 102394-4?
You can fill out our help required form which you can use to request a quote for 102394-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.