10236162 Cabinet Racks by nVent Schroff

CASE 19" 16UX600X600MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$431.10

Distributor Stock
Logo for Farnell
Farnell
from US$431.10
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Rack U Height 16U
Enclosure Material Steel
Cabinet Style Wall Mount
External Height - Metric 812mm
External Width - Metric 600mm
External Depth - Metric 600mm
External Height - Imperial 31.97"
External Width - Imperial 23.62"
External Depth - Imperial 23.62"
Product Range -
SVHC No SVHC (15-Jun-2015)
Body Colour Grey

Alternative Descriptions

CASE, 19", 16UX600X600MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10236162?

Additional datasheets, footprints and schematics for 10236162 are listed on our Part Details page. You can also find images and similar parts to 10236162 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10236162 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10236162 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10236162 fall under?

The 10236162 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.

Can I view similar or alternative parts?

You can view similar parts to 10236162 when available in the 19" Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10236162 you can contact the distributor directly for product support, shipping queries etc.

Is the 10236162 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10236162 have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for 10236162.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10236162 often in real-time on the comparison pages.

What if I can't find stock of 10236162?

You can fill out our help required form which you can use to request a quote for 10236162 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay