Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bumper / Feet Mounting | Screw |
---|---|
Bumper / Feet Material | Plastic |
Height | 155mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
AF Width | 12mm |
External Diameter | 40mm |
External Length / Height | 155mm |
External Width | 40mm |
Male Thread Size | M12 |
Overall Length | 155mm |
Static Axial Load | 10000N |
Thread Length | 125mm |
Thread Size | M12 |
Thread Size - Metric | M12 |
FOOT, D40, M12X125 | element14 |
Where can I find additional details, specifications and documents for a 10236/12?
Additional datasheets, footprints and schematics for 10236/12 are listed on our Part Details page. You can also find images and similar parts to 10236/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10236/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10236/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10236/12 fall under?
The 10236/12 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 10236/12 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10236/12 you can contact the distributor directly for product support, shipping queries etc.
Is the 10236/12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10236/12 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 10236/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10236/12 often in real-time on the comparison pages.
What if I can't find stock of 10236/12?
You can fill out our help required form which you can use to request a quote for 10236/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.