Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gear Material | Acetal |
---|---|
No. of Teeth | 30 |
Tensile Strength N/m² | - |
Flange Diameter | - |
Torque | 24.1N-m |
Bore Size | 8mm |
Module Number | 1 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
External Diameter | 31.1mm |
Material | Acetal |
Pitch Diameter | 30mm |
Ratio | 2 |
Gear, Bevel, Acetal | Newark Electronics |
GEAR, BEVEL, ACETAL | element14 |
Where can I find additional details, specifications and documents for a 102355557FAR?
Additional datasheets, footprints and schematics for 102355557FAR are listed on our Part Details page. You can also find images and similar parts to 102355557FAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102355557FAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102355557FAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102355557FAR fall under?
The 102355557FAR is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 102355557FAR when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102355557FAR you can contact the distributor directly for product support, shipping queries etc.
Is the 102355557FAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102355557FAR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 102355557FAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102355557FAR often in real-time on the comparison pages.
What if I can't find stock of 102355557FAR?
You can fill out our help required form which you can use to request a quote for 102355557FAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.