Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
102311-000,
6-1190748-6 |
Prices starting from US$20.63
Adhesive Pre-Coating | Without |
---|---|
Material Code | 100 |
Material | Semi-flexible ZEROHAL Polyolefin |
Material Systems Code | 100 |
Connector Length | 58.7 – 59mm, 2.311 – 2.323in |
Connector Width | .421in, 10.7mm |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Adhesive Code | S1125, S1030, S1006 |
Adhesive Options | S1048 Separate Adhesive, S1006 Separate Adhesive, S1125 Separate Adhesive, S1030 Separate Adhesive |
Product Type | Molded Boot |
Sealable | No |
Angle | 90° |
Molded Part Type | D Subminiature Boot |
Heat Shrink Cable Boots&End Caps 234A042-100-0 | Rapid Electronics |
TE Connectivity TE | Distrelec |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
AMP102311-000 | Avnet America |
Heat Shrink Cable Boots & End Caps 234A042-100-0 | Sager |
Where can I find additional details, specifications and documents for a 102311-000?
Additional datasheets, footprints and schematics for 102311-000 are listed on our Part Details page. You can also find images and similar parts to 102311-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102311-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102311-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102311-000 fall under?
The 102311-000 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 102311-000 when available in the D-Sub Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102311-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 102311-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102311-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 102311-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102311-000 often in real-time on the comparison pages.
What if I can't find stock of 102311-000?
You can fill out our help required form which you can use to request a quote for 102311-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.