Status: | Unknown |
---|---|
Series: | 102 Series |
RoHS: | Unknown |
Prices starting from US$3.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.58
|
81
in stock
|
Buy Now | |
TTI Europe
from US$3.65
|
2,000
in stock
|
Buy Now | |
element14
from US$3.96
|
395
in stock
|
Buy Now | |
Newark Electronics
from US$3.79
|
363
in stock
|
Buy Now | |
Heilind Electronics
from US$5.62
|
277
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.62
|
64
in stock
|
Buy Now | |
Farnell
from US$3.96
|
32
in stock
|
Buy Now | |
RS Americas
from US$5.86
|
-
|
Buy Now |
No. of Contacts | 26Contacts |
---|---|
Gender | Receptacle |
Product Range | 102 Series |
Contact Termination Type | Through Hole |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Connector Type | Wire to Board |
Contact Termination | Through Hole Right Angle |
Termination Method | Solder |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
D Sub Connector Type:Mini D (Ribbon Connector) | element14 |
Mini D Ribbon Connector, Receptacle 26 Position Through Hole | Newark Electronics |
7000007571 JE150318366 26/MDR/RC/RA/RECP/SMC/M2.5/30M | Heilind Electronics |
Socket MDR 102 Series SMT 26 way | RS |
CONNECTOR, PCB, 26WAY | Farnell |
3M Mini D Ribbon (MDR) Connectors, 102 Series | 3M 10226-55G3PC. | RS Americas |
Where can I find additional details, specifications and documents for a 10226-55G3PC?
Additional datasheets, footprints and schematics for 10226-55G3PC are listed on our Part Details page. You can also find images and similar parts to 10226-55G3PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10226-55G3PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10226-55G3PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10226-55G3PC fall under?
The 10226-55G3PC is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10226-55G3PC when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10226-55G3PC you can contact the distributor directly for product support, shipping queries etc.
Is the 10226-55G3PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10226-55G3PC have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Heilind Electronics and RS have stock available or on a lead time for 10226-55G3PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10226-55G3PC often in real-time on the comparison pages.
What if I can't find stock of 10226-55G3PC?
You can fill out our help required form which you can use to request a quote for 10226-55G3PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.