Status: | Unknown |
---|---|
Series: | 102 Series |
RoHS: | Unknown |
Prices starting from US$5.08
No. of Contacts | 26Contacts |
---|---|
Gender | Receptacle |
Product Range | 102 Series |
Contact Termination Type | Surface Mount |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (20-Jun-2016) |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
Mating Connector 26 position MDR Socket Right Angle Surface Mount | 3M 10226-1A10PE | RS Americas |
Mini D Ribbon Connector, Receptacle 26 Position Smd | Newark Electronics |
MINI D RIBBON CONN, R/A, RCPT, 26P, SMT | Farnell |
Conn SCSI RCP 26 POS 0.635mm Solder RA SMD 26 Terminal 1 Port | Avnet Asia |
Where can I find additional details, specifications and documents for a 10226-1A10PE?
Additional datasheets, footprints and schematics for 10226-1A10PE are listed on our Part Details page. You can also find images and similar parts to 10226-1A10PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10226-1A10PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10226-1A10PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10226-1A10PE fall under?
The 10226-1A10PE is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10226-1A10PE when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10226-1A10PE you can contact the distributor directly for product support, shipping queries etc.
Is the 10226-1A10PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10226-1A10PE have stock available?
Authorised distributors including TTI Europe, Chip One Stop, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 10226-1A10PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10226-1A10PE often in real-time on the comparison pages.
What if I can't find stock of 10226-1A10PE?
You can fill out our help required form which you can use to request a quote for 10226-1A10PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.