Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
1,060
in stock
|
Buy Now | |
Heilind Electronics
from US$0.74
|
7,807
in stock
|
Buy Now | |
element14
from US$0.94
|
5,856
in stock
|
Buy Now | |
Farnell
from US$0.63
|
5,856
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
3,278
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
1,886
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.74
|
1,561
in stock
|
Buy Now | |
TE Store
from US$0.75
|
540
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
132
in stock
|
Buy Now | |
Conrad
from US$1.22
|
102
in stock
|
Buy Now | |
RS Americas
from US$0.68
|
51
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
26
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Sager
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Connector Height | 4.62mm, .182in |
Connector Length | 15.23mm, .6in |
コネクタの高さ | 4.62mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | With |
Mating Retention Type | Detent Latching |
For Use With | Header |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
CRIMP HOUSING, 1 ROW, 6WAY | element14 |
Wire-Board Connector Receptacle, 6 Position, 2.54Mm | Newark Electronics |
POLARIZED HSG 6 SNGL detent latching | Rapid Electronics |
2.54mm,housing,6W,Mod IV,SR,snap in | RS |
06 MODIV HSG COMP SR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 102241-4 | Internal Number: 102241-4 | .1" | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
PCB Housing, 2.54mm Pitch, 6-Way, 1 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 102241-4 | RS Americas |
TE Connectivity Crimp housing Receptacle / Socket 6 Positions 2.54mm | Distrelec |
AMPMODU 6 Position Single Row 2.54 mm Pitch Wire Applied Detent Latching Housing | Future Electronics |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Headers & Wire Housings POLARIZED HSG 6 SNGL detent latching | Sager |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA UL |
Connector Mounting Orientation | PCB |
Contact Termination | Crimp |
Current Rating | 3A |
Insulation Resistance | 500Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 102241-4?
Additional datasheets, footprints and schematics for 102241-4 are listed on our Part Details page. You can also find images and similar parts to 102241-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102241-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102241-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102241-4 fall under?
The 102241-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 102241-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102241-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 102241-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102241-4 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for 102241-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102241-4 often in real-time on the comparison pages.
What if I can't find stock of 102241-4?
You can fill out our help required form which you can use to request a quote for 102241-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.