Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
2,761
in stock
|
Buy Now | |
Heilind Electronics
from US$0.53
|
14,039
in stock
|
Buy Now | |
TE Store
from US$0.63
|
11,689
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
7,140
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
7,140
in stock
|
Buy Now | |
element14
from US$0.39
|
6,570
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.53
|
2,808
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
364
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
364
in stock
|
Buy Now | |
Sager
from US$0.34
|
328
in stock
|
Buy Now | |
Boersig
from US$0.44
|
77
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Connector Height | .182in, 4.62mm |
Connector Length | 12.7mm, .5in |
コネクタの高さ | 4.62mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
Mating Retention | With |
For Use With | Header |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
05 MODIV HSG COMP SR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 102241-3 | Internal Number: 102241-3 | .1" | TE Connectivity | TE Store |
Wire-Board Connector Receptacle, 5 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 5 POS 2.54mm Crimp ST Cable Mount | Avnet America |
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 2.54MM | element14 |
CONNECTOR, IDC | Farnell |
POLARIZED HSG 5 SNGL detent latching | Rapid Electronics |
Headers & Wire Housings POLARIZED HSG 5 SNGL detent latching | Sager |
PCB Housing, 2.54mm Pitch, 5-Way, 1 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 102241-3 | RS Americas |
AMPMODU 5 Position Single Row 2.54 mm Pitch Wire Applied Detent Latching Housing | Future Electronics |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 2.54mm |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 102241-3?
Additional datasheets, footprints and schematics for 102241-3 are listed on our Part Details page. You can also find images and similar parts to 102241-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102241-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102241-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102241-3 fall under?
The 102241-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 102241-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102241-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 102241-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102241-3 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 102241-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102241-3 often in real-time on the comparison pages.
What if I can't find stock of 102241-3?
You can fill out our help required form which you can use to request a quote for 102241-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.