Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-1061-00 |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
44,474
in stock
|
Buy Now | |
TE Store
from US$0.78
|
35,723
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
30,832
in stock
|
Buy Now | |
element14
from US$0.41
|
30,832
in stock
|
Buy Now | |
Farnell
from US$0.40
|
30,832
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
25,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.63
|
13,934
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
10,616
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
7,181
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
4,947
in stock
|
Buy Now | |
Boersig
from US$0.45
|
3,052
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.63
|
2,322
in stock
|
Buy Now | |
Sager
from US$0.31
|
1,147
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
165
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.33
|
99
in stock
|
Buy Now | |
Avnet Abacus
-
|
45,000
in stock
|
Buy Now | |
Carlton-Bates
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Connector Length | 7.6mm, .3in |
Connector Height | .182in, 4.62mm |
コネクタの高さ | 4.62mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon - GF |
Housing Entry Configuration | Both Ends Closed |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | With |
Mating Retention Type | Detent Latching |
For Use With | Header |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
POLARIZED HSG 3 SNGL detent latching | Rapid Electronics |
03 MODIV HSG COMP SR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 102241-1 | Internal Number: 102241-1 | Alias Number: 010-1061-00 | .1" | TE Connectivity | TE Store |
Wire-To-Board Connector, Ampmodu Mod Iv Series, Crimp, Receptacle, 3, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 102241-1 | Newark Electronics |
CRIMP HOUSING, 1 ROW, 3WAY | element14 |
PCB Housing, 2.54mm Pitch, 3-Way, 1 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 102241-1 | RS Americas |
Conn Housing RCP 3 POS 2.54mm Crimp ST Cable Mount | Avnet America |
AMPMODU 3 Position Single Row 2.54 mm Pitch Wire Applied Detent Latching Housing | Future Electronics |
Headers & Wire Housings POLARIZED HSG 3 SNGL detent latching | Sager |
TE Connectivity Crimp housing Receptacle / Socket 3 Positions 2.54mm | Distrelec |
3 Position Mod Iv Connector Housing Black | Dalroad Norslo |
2.54mm,housing,3W,Mod IV,SR,snap in | RS |
Mod IV 102241-1 Crimp Connector, 250V AC, 3A, 13P, 1 Row, Free-Hanging Mount, Nylon, Black | Carlton-Bates |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA UL |
Connector Mounting Orientation | PCB |
Contact Termination | Crimp |
Current Rating | 3A |
Insulation Resistance | 500Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Where can I find additional details, specifications and documents for a 102241-1?
Additional datasheets, footprints and schematics for 102241-1 are listed on our Part Details page. You can also find images and similar parts to 102241-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102241-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102241-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102241-1 fall under?
The 102241-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 102241-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102241-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102241-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102241-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 102241-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102241-1 often in real-time on the comparison pages.
What if I can't find stock of 102241-1?
You can fill out our help required form which you can use to request a quote for 102241-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.