Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.33
|
597
in stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
597
in stock
|
Buy Now | |
Rapid Electronics
from US$2.31
|
597
in stock
|
Buy Now | |
Chip One Stop
from US$2.51
|
597
in stock
|
Buy Now | |
Farnell
from US$2.77
|
500
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
50
in stock
|
Buy Now | |
RS Americas
from US$4.36
|
-
|
Buy Now | |
Boersig
from US$2.38
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Daisy Chain | Without |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 26 |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Design | Solder Dip |
Connector Height | .55in, 13.94mm |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Shrouded End Dimension | 3.81mm, .15in |
コネクタの高さ | 13.94mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Retention | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
PCB Mount Retention Type | Screw Mount |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Polarization | With |
Circuit Application | Signal |
Packaging Quantity | 60 |
実装方法 | Tray |
Packaging Method | Tray |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .11in, 2.79mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
Headers & Wire Housings 026 Hdr Sp 4S 30Dp |Amp Te Connectivity 102154-6 | Newark Electronics |
Headers&Wire Housings 026 HDR SP 4S 30DP | Rapid Electronics |
TE Connectivity 026 UNIV HDR SP 4S 30DP STD Board Connec | Distrelec |
CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM | Farnell |
Conn Ejector Header HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Receptacle |
Product Range | Universal AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 102154-6?
Additional datasheets, footprints and schematics for 102154-6 are listed on our Part Details page. You can also find images and similar parts to 102154-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102154-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102154-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102154-6 fall under?
The 102154-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 102154-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102154-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 102154-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102154-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 102154-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102154-6 often in real-time on the comparison pages.
What if I can't find stock of 102154-6?
You can fill out our help required form which you can use to request a quote for 102154-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.