Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | Without |
Connector Profile | Standard |
Number of Positions | 34 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
PCB Thickness (Recommended) | 1.6mm |
Connector Length | 62.48mm, 2.46in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 300VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Retention | Without |
Mating Alignment | With |
Contact Retention Type Within Housing | Clearance-Fit |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Polarization | Without |
Circuit Application | Signal |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pinless Headers |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
Unv Amp-Latch Hdr Hsg 34P W/Mtg Ears Rohs Compliant: Yes |Amp Te Connectivity 102142-3 | Newark Electronics |
Conn Ejector Header HDR 34 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 102142-3?
Additional datasheets, footprints and schematics for 102142-3 are listed on our Part Details page. You can also find images and similar parts to 102142-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102142-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102142-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102142-3 fall under?
The 102142-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 102142-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102142-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 102142-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102142-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 102142-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102142-3 often in real-time on the comparison pages.
What if I can't find stock of 102142-3?
You can fill out our help required form which you can use to request a quote for 102142-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.