Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10213286-00 |
Filter | Blank Silicon Lens |
---|---|
Length | 8.45mm, .33in |
Wire Length | .52in, 13.2mm |
Diameter | 9.1mm, 32 – 212in |
Supply Voltage | 1.68 – 3.6V |
Output Interface | I2C |
Output/Span Resolution | .1°C |
Pixel Type | OEM Module, Single Pixel |
Optics | Silicon Lens |
Package | TO-5 |
Sensor Type | Digital Thermopile Component |
Model Number | TSD305-1SL10 |
Wire/Cladding/Connection | Metal Pin |
Object Temperature Range | 32 – 572°F, 0 – 300°C |
Ambient Temperature Range | -20 – 85°C, -4 – 185°F |
Object Temp. Accuracy | ± 4.5°C |
TSD305-1SL10 IR THERMOPILE | TTI Europe |
Digital Temperature Sensor I2C Interface 0°C to 300°C 4-Pin TO-5 | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
Infrared Detectors TSD305-1SL10 DIG THERMOPILE | Sager |
Where can I find additional details, specifications and documents for a 10213286-00?
Additional datasheets, footprints and schematics for 10213286-00 are listed on our Part Details page. You can also find images and similar parts to 10213286-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10213286-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10213286-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10213286-00 fall under?
The 10213286-00 is listed under Sensors > Temperature Sensors > Thermopile Infrared Digital Sensors.
Can I view similar or alternative parts?
You can view similar parts to 10213286-00 when available in the Thermopile Infrared Digital Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10213286-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 10213286-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10213286-00 have stock available?
Authorised distributors including TTI Europe, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 10213286-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10213286-00 often in real-time on the comparison pages.
What if I can't find stock of 10213286-00?
You can fill out our help required form which you can use to request a quote for 10213286-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.