Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shroud Material | Glass Filled Nylon |
---|---|
Shroud Color | Black |
Number of Rows | 2 |
Number of Columns | 6 |
Contact Current Rating (Max) | 3A |
CompactPCI | No |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment | Without |
PCB Mount Retention | Without |
For Use With | Machine Applied Posts |
Packaging Method | Package |
実装方法 | Package |
Connector Mounting Accessory Type | End Shroud |
Operating Temperature Range | -65 – 105°C |
Modii Hdr End Shroud |Amp Te Connectivity 102114-1 | Newark Electronics |
Connector Accessories End Shroud Nylon Black | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1149 | TE Connectivity 102114-1 | RS Americas |
Where can I find additional details, specifications and documents for a 102114-1?
Additional datasheets, footprints and schematics for 102114-1 are listed on our Part Details page. You can also find images and similar parts to 102114-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102114-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102114-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102114-1 fall under?
The 102114-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 102114-1 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102114-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 102114-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102114-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 102114-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102114-1 often in real-time on the comparison pages.
What if I can't find stock of 102114-1?
You can fill out our help required form which you can use to request a quote for 102114-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.