Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10211047-00 |
Material | Anodized Aluminum |
---|---|
Weight | 80g, 2.82oz |
Number of Axes | 3 |
Electrical Connection | Integral Cable |
Full Scale Output Voltage | .5 – 4.5VDC |
Zero Acceleration Output | 2500 ±100mV |
Excitation Voltage | 5 – 30VDC |
Mounting Type | Screw |
Acceleration Range (±) | 2g |
Sensitivity | 1000 mV/g |
Nonlinearity | ±1%FSO |
Accelerometer Type | MEMS DC |
Sensor Type | DC Response Plug & Play Accelerometers |
Frequency Response | 0-200Hz |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Accelerometer Triple ±2g 5V to 30V 1000mV/g Screw Mount | Avnet America |
Accelerometers 4033-002-120 | Sager |
Where can I find additional details, specifications and documents for a 10211047-00?
Additional datasheets, footprints and schematics for 10211047-00 are listed on our Part Details page. You can also find images and similar parts to 10211047-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10211047-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10211047-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10211047-00 fall under?
The 10211047-00 is listed under Sensors > Vibration Sensors > Plug & Play Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to 10211047-00 when available in the Plug & Play Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10211047-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 10211047-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10211047-00 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 10211047-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10211047-00 often in real-time on the comparison pages.
What if I can't find stock of 10211047-00?
You can fill out our help required form which you can use to request a quote for 10211047-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.