Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 102107-2 |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
17,360
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
17,360
in stock
|
Buy Now | |
Farnell
from US$0.58
|
13,900
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
6,750
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
2,924
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
682
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
28
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
TE Store
from US$0.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
---|---|
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Wire Contact Termination Area Plating Material | Gold Flash |
Accepts Wire Insulation Diameter Range | .061in, 1.55mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Approved Standards | CSA LR7189 |
Zugelassene Standards | CSA LR7189 |
Wire Insulation Support | With |
For Use With | Receptacle Contact |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Wire Housings Crimp Snap-In Pins 26-22 Awg Gold | Rapid Electronics |
CONTACT, PIN, 22AWG, CRIMP | Farnell |
TE Connectivity Wire Housings Crimp Snap-In Pins 26-22 A | Distrelec |
Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
Connector | RS |
AMPMODU Insulation Support Crimp Snap-In Pin | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
No-Strip Receptacle Housing, 26-22 AWG Crimp 250 3 A, AMPMODU Mod IV Series | TE Connectivity 102107-2 | RS Americas |
CONTACT, PIN, CRIMP, 26-22AWG | element14 |
MOD IV PIN LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Pin Gold Gold Flash 250 VAC | Connector Contact | Part Number: 102107-2 | Internal Number: 102107-2 | TE Connectivity | TE Store |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Mod IV Series Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 102107-2?
Additional datasheets, footprints and schematics for 102107-2 are listed on our Part Details page. You can also find images and similar parts to 102107-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102107-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102107-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102107-2 fall under?
The 102107-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102107-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102107-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 102107-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102107-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Heilind Electronics have stock available or on a lead time for 102107-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102107-2 often in real-time on the comparison pages.
What if I can't find stock of 102107-2?
You can fill out our help required form which you can use to request a quote for 102107-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.