Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Orientation | Straight |
---|---|
Contact Mating Area Plating Material Thickness | 30 – 30µin, .762µm |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | 1.07 – 1.85mm, .042 – .073in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Dielectric Withstanding Voltage (Max) | 1200VAC |
Insulation Resistance | 5000MΩ |
Contact Resistance | 12mΩ |
PCB Mount Retention | Without |
Wire Insulation Support | With |
Comment | Applicators also available for AMPOMATOR Lead Making Machines and Stripper/Crimper Machines. Consult AMP, Inc., Part No. 843473-1 is an extraction tool for the Crimp Snap-In contacts. |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | High |
Operating Temperature Range | -65 – 105°C |
Mod I Recp Lp Rohs Compliant: Yes |Amp Te Connectivity 102106-2 | Newark Electronics |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 102106-2?
Additional datasheets, footprints and schematics for 102106-2 are listed on our Part Details page. You can also find images and similar parts to 102106-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102106-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102106-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102106-2 fall under?
The 102106-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102106-2 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102106-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 102106-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102106-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 102106-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102106-2 often in real-time on the comparison pages.
What if I can't find stock of 102106-2?
You can fill out our help required form which you can use to request a quote for 102106-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.