Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Contact Termination Area Plating Material | Tin |
---|---|
Contact Mating Area Plating Material Thickness | .4064µm, 16µin |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 16µin, .4064µm |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Current Rating (Max) | 5A |
Accepts Wire Insulation Diameter Range | 1.3 – 2.29mm, .051 – .09in |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Dielectric Withstanding Voltage (Max) | 1200VAC |
Contact Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 3.81mm, .149733in |
Wire Insulation Support | With |
PCB Mount Retention | Without |
Comment | Part No. 843473-1 is an extraction tool for the Crimp Snap-In contacts., Applicators also available for AMPOMATOR Lead Making Machines and Stripper/Crimper Machines. Consult AMP, Inc. |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Operating Temperature Range | -65 – 105°C |
Mod I Recp Stmpd Rohs Compliant: Yes |Amp Te Connectivity 102099-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, AMPMODU, Mod I Recp Stmpd | TE Connectivity 102099-5 | RS Americas |
MOD I RECP STMPD Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Contact Base Material: Phosphor Bronze Socket Tin 22 – 18 AWG .3 – .9 mm² | Connector Contact | Part Number: 102099-5 | Internal Number: 102099-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 102099-5?
Additional datasheets, footprints and schematics for 102099-5 are listed on our Part Details page. You can also find images and similar parts to 102099-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102099-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102099-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102099-5 fall under?
The 102099-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102099-5 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102099-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 102099-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102099-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 102099-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102099-5 often in real-time on the comparison pages.
What if I can't find stock of 102099-5?
You can fill out our help required form which you can use to request a quote for 102099-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.