Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
TE Store
from US$0.52
|
41,358
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
---|---|
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Finish | Bright |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Gold Flash |
Wire Size | .12 – .4mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .061in, 1.55mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Zugelassene Standards | CSA LR7189 |
Approved Standards | CSA LR7189 |
Wire Insulation Support | With |
For Use With | Receptacle Contact |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 12500 |
実装方法 | Reel |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV PIN PLTD 15 SEL Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Pin Gold Gold Flash 250 VAC | Connector Contact | Part Number: 102095-2 | Internal Number: 102095-2 | TE Connectivity | TE Store |
Contact, Pin, 26-22Awg, Crimp, Full Reel | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
MOD IV PIN PLTD 15 SEL | TE Connectivity 102095-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mod IV Series Connectors |
Where can I find additional details, specifications and documents for a 102095-2?
Additional datasheets, footprints and schematics for 102095-2 are listed on our Part Details page. You can also find images and similar parts to 102095-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102095-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102095-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102095-2 fall under?
The 102095-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 102095-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102095-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 102095-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102095-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 102095-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102095-2 often in real-time on the comparison pages.
What if I can't find stock of 102095-2?
You can fill out our help required form which you can use to request a quote for 102095-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.