Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Lens Type | Multi-LED |
---|---|
Beam Type | Wide |
LED Lens Colour | - |
Lens Diameter | 20mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Multi-LED Lens |
Beam Angle | 17° |
For Use With | High Power Rebel Series LEDs |
LUXEON Rebel 20 mm Wide Ripple Beam Optic | Future Electronics |
LENS, WIDE RIPPLE, REBEL | element14 |
Where can I find additional details, specifications and documents for a 10209?
Additional datasheets, footprints and schematics for 10209 are listed on our Part Details page. You can also find images and similar parts to 10209 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10209 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10209 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10209 fall under?
The 10209 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10209 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10209 you can contact the distributor directly for product support, shipping queries etc.
Is the 10209 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10209 have stock available?
Authorised distributors including Conrad, Rapid Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 10209.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10209 often in real-time on the comparison pages.
What if I can't find stock of 10209?
You can fill out our help required form which you can use to request a quote for 10209 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.