Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10208996-00 |
Height | .029in, .75mm |
---|---|
Width | .098in, 2.5mm |
Length | .098in, 2.5mm |
Supply Voltage | 2.2 – 3.6V |
Supply Current (Max) | 18µA |
Output Interface | I2C |
Output/Span Resolution | 16bit |
Accuracy | ± 1.3°C |
Package | TDFN8 |
Sensor Type | Digital IC Temperature Sensor |
Model Number | TSYS02-12D |
Wire/Cladding/Connection | SMD |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Accuracy T_Range | -5 – 50°C |
Temperature Sensor Digital I2C -5°C to 50°C ±1.2°C 8-Pin TDFN | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
TE Connectivity DIGITAL IC TEMPERATURE SENSOR | Sager |
Where can I find additional details, specifications and documents for a 10208996-00?
Additional datasheets, footprints and schematics for 10208996-00 are listed on our Part Details page. You can also find images and similar parts to 10208996-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10208996-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10208996-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10208996-00 fall under?
The 10208996-00 is listed under Sensors > Temperature Sensors > Digital Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to 10208996-00 when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10208996-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 10208996-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10208996-00 have stock available?
Authorised distributors including Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 10208996-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10208996-00 often in real-time on the comparison pages.
What if I can't find stock of 10208996-00?
You can fill out our help required form which you can use to request a quote for 10208996-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.