Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10207018-00 |
Dimensions | .13 x .13 x .108in, 3.3 x 3.3 x 2.75mm |
---|---|
Supply Voltage | 1.5 – 3.6V |
Overpressure | 10 bar |
Output/Span | 24 bit ADC |
Pressure | 2000mbar, 2bar |
Resolution | .016 |
Output Interface | I2C |
Accuracy | ±0.5mbar |
Options | Chlorine Resistance |
Package | Surface Mountable |
Type | Absolute |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
MS5837-02BA21 Shielded | TE Connectivity 10207018-00 | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors MS5837-02BA06 2BA HE T&R PRESSURE SEN | Sager |
Where can I find additional details, specifications and documents for a 10207018-00?
Additional datasheets, footprints and schematics for 10207018-00 are listed on our Part Details page. You can also find images and similar parts to 10207018-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10207018-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10207018-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10207018-00 fall under?
The 10207018-00 is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 10207018-00 when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10207018-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 10207018-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10207018-00 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Richardson RFPD and Sager have stock available or on a lead time for 10207018-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10207018-00 often in real-time on the comparison pages.
What if I can't find stock of 10207018-00?
You can fill out our help required form which you can use to request a quote for 10207018-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.