Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10206284-00 |
Pressure Port/Fitting | O- Ring Mount |
---|---|
Electrical Connection | Cable w/ Connector |
Interface | I²C (0x28H) |
Dimensions | Dia 18.97 x 13.8mm, Dia .746 x .54in |
Supply Current | 3mA |
Output Type | 5% to 95%, 10% to 90% |
Supply Voltage | 3.3V |
Pressure | 30psi |
Accuracy | ± .25% |
Overpressure | 2X |
Options | Standard |
Package | O-Ring Mount |
Type | Absolute |
Sensor Type | Media Isolated Digital Output Pressure Sensors |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Total Error Band | ± 1% |
30 Bar Absolute Digital Pressure Sensor/Tube |Te Connectivity Sensors 10206284-00 | Newark Electronics |
Pressure Sensor 0Psi to 30psi Absolute | Avnet America |
Where can I find additional details, specifications and documents for a 10206284-00?
Additional datasheets, footprints and schematics for 10206284-00 are listed on our Part Details page. You can also find images and similar parts to 10206284-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10206284-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10206284-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10206284-00 fall under?
The 10206284-00 is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 10206284-00 when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10206284-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 10206284-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10206284-00 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 10206284-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10206284-00 often in real-time on the comparison pages.
What if I can't find stock of 10206284-00?
You can fill out our help required form which you can use to request a quote for 10206284-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.