Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10201889-00 |
Port Material | 316L |
---|---|
Pressure Port/Fitting | O-Ring Face Seal |
Electrical Connection | Cable 2 ft |
Dimensions | 12.7 x 24.38 x 20.32mm, .5 x .96 x .8in |
Supply Voltage | 2.7 – 5V |
Overpressure | 1.5X Rated |
Pressure | 250psi |
Accuracy | ±0.5% Span |
Output/Span | 14-bitADCSPI |
Options | Without Sleep Mode |
Type | Gage |
Sensor Type | Industrial Pressure Transducers |
Operating Temperature Range | 0 – 55°C, 32 – 131°F |
Pressure Sensor 0Psi to 250Psi Gauge | Avnet America |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRESS XDCR MS1S1-00000J-250PG | Sager |
Where can I find additional details, specifications and documents for a 10201889-00?
Additional datasheets, footprints and schematics for 10201889-00 are listed on our Part Details page. You can also find images and similar parts to 10201889-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10201889-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10201889-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10201889-00 fall under?
The 10201889-00 is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to 10201889-00 when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10201889-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 10201889-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10201889-00 have stock available?
Authorised distributors including Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 10201889-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10201889-00 often in real-time on the comparison pages.
What if I can't find stock of 10201889-00?
You can fill out our help required form which you can use to request a quote for 10201889-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.