Status: | Unknown |
---|---|
Series: | Han-KIT Series |
RoHS: | Unknown |
Prices starting from US$31.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$69.68
|
24
in stock
|
Buy Now | |
RS Americas
from US$52.12
|
96
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.98
|
31
in stock
|
Buy Now | |
Carlton-Bates
from US$62.09
|
7
in stock
|
Buy Now | |
element14
from US$50.58
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$55.27
|
-
|
Buy Now | |
Farnell
from US$59.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Kit Type | Wire To Wire |
---|---|
Kit Contents | Housing |
Product Range | Han-KIT Series |
Accessory Type | Rectangular Industrial Connector Kit |
HAN 3A Kit (3 poles + Ground) Angled Top Entry Metal Hood Straight Housing | HARTING 10200030005 | RS Americas |
Connector: HDC | Transfer Multisort Elektronik |
HAN 3A Kit Ang TE Metal Hood Strt Base | RS |
Connector Kit, Self Mating, 3 Circuit Positions | Carlton-Bates |
Rectangular Industrial Connector Kit | Newark Electronics |
Han-KIT 3AWSM | Boersig |
Where can I find additional details, specifications and documents for a 10200030005?
Additional datasheets, footprints and schematics for 10200030005 are listed on our Part Details page. You can also find images and similar parts to 10200030005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10200030005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10200030005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10200030005 fall under?
The 10200030005 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 10200030005 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10200030005 you can contact the distributor directly for product support, shipping queries etc.
Is the 10200030005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10200030005 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Carlton-Bates and element14 have stock available or on a lead time for 10200030005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10200030005 often in real-time on the comparison pages.
What if I can't find stock of 10200030005?
You can fill out our help required form which you can use to request a quote for 10200030005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.