Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.97
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0420
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
4,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$91.46
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now |
Height | 0.05" |
---|---|
External Diameter | 0.245" |
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Accessory Type | LED Mount |
For Use With | TO-18 Transistors and T-1-3/4 (5mm) LEDs |
RoHS Compliant | Yes |
PERM-O-PADS, Round, TO-18, T1 3/4 LED Mount, 4 Lead, 0.245 | Heilind Electronics |
Led Mount, 0.245", Nylon 6.6 | Newark Electronics |
102 Series TO-5 / T-1 3/4 LED Mounts .050 in High Nylon Perm-O-Pad | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 102-050?
Additional datasheets, footprints and schematics for 102-050 are listed on our Part Details page. You can also find images and similar parts to 102-050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102-050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102-050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102-050 fall under?
The 102-050 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 102-050 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102-050 you can contact the distributor directly for product support, shipping queries etc.
Is the 102-050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 102-050 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, Heilind Electronics Asia, Distrelec and Newark Electronics have stock available or on a lead time for 102-050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102-050 often in real-time on the comparison pages.
What if I can't find stock of 102-050?
You can fill out our help required form which you can use to request a quote for 102-050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.