Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Avid |
---|---|
Silicon Core Number | - |
Kit Application Type | Wireless Development |
Application Sub Type | Wireless Power Receiver |
Kit Contents | Qi Medium Power Receiver |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
QI MEDIUM POWER RECEIVER | element14 |
Qi Fod Medium Power Receiver, Wireless Power | Newark Electronics |
Where can I find additional details, specifications and documents for a 102-03?
Additional datasheets, footprints and schematics for 102-03 are listed on our Part Details page. You can also find images and similar parts to 102-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 102-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 102-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 102-03 fall under?
The 102-03 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 102-03 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 102-03 you can contact the distributor directly for product support, shipping queries etc.
Is the 102-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 102-03 have stock available?
Authorised distributors including Future Electronics, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 102-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 102-03 often in real-time on the comparison pages.
What if I can't find stock of 102-03?
You can fill out our help required form which you can use to request a quote for 102-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.