Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Primary Impedance | 2.5kohm |
---|---|
Secondary Impedance | 50ohm |
Transformer Mounting | Through Hole |
RoHS Compliant | Yes |
Transformer, Audio, 2500/50 Ohm, Pcb | Newark Electronics |
Transformer Audio 2.5k (C.T.)Ohm Primary 50 (C.T.)Ohm Secondary | Hammond Manufacturing 101V | RS Americas |
Transformer, Auto | Carlton-Bates |
Where can I find additional details, specifications and documents for a 101V?
Additional datasheets, footprints and schematics for 101V are listed on our Part Details page. You can also find images and similar parts to 101V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101V fall under?
The 101V is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 101V when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101V you can contact the distributor directly for product support, shipping queries etc.
Is the 101V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 101V have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 101V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101V often in real-time on the comparison pages.
What if I can't find stock of 101V?
You can fill out our help required form which you can use to request a quote for 101V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.